Vishay Precision Group NTC Thermistors NTCLE203E3472FB0

Description
NTC Thermistor 4.7k Bead
Request a Quote Datasheet
Description
NTC Thermistor 4.7k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2456-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2456-ND
NTC Thermistors BC2456-ND
NTC Thermistor 4.7k Bead

NTC Thermistor 4.7k Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLE203E3472FB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLE203E3472FB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE203E3472FB0
Win Source Part Number: 1375795-NTCLE203E347 2FB0 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±1% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 1.58" (40.00mm)

Win Source Part Number: 1375795-NTCLE203E3472FB0
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Bead
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±1%
B Value Tolerance: ±0.75%
B25/85: 3977K
Length - Lead Wire: 1.58" (40.00mm)

Buy Now Datasheet
Ntc Thermistor, 4.7Kohm, Radial Leaded Rohs Compliant Vishay - 64AJ2696 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 4.7Kohm, Radial Leaded Rohs Compliant Vishay
64AJ2696
Ntc Thermistor, 4.7Kohm, Radial Leaded Rohs Compliant Vishay 64AJ2696
NTC THERMISTOR, 4.7KOHM, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 4.7KOHM, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site
4.7kΩ -40℃~+125℃ 100mW 3977K ±1% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS - 17930-NTCLE203E3472FB0 - Utmel Electronic Limited
Hong Kong, China
4.7kΩ -40℃~+125℃ 100mW 3977K ±1% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS
17930-NTCLE203E3472FB0
4.7kΩ -40℃~+125℃ 100mW 3977K ±1% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS 17930-NTCLE203E3472FB0
4.7kΩ -40℃~+125℃ 100mW 3977K ±1% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS

4.7kΩ -40℃~+125℃ 100mW 3977K ±1% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC2456-ND NTCLE203E3472FB0 64AJ2696 17930-NTCLE203E3472FB0
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 4.7Kohm, Radial Leaded Rohs Compliant Vishay 4.7kΩ -40℃~+125℃ 100mW 3977K ±1% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details