Vishay Precision Group NTC Thermistors NTCLE203E3272FB0

Description
NTC Thermistor 2.78k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2.78k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2728-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2728-ND
NTC Thermistors BC2728-ND
NTC Thermistor 2.78k Bead

NTC Thermistor 2.78k Bead

Buy Now Datasheet
Thermistor, Ntc, 2K7, 1%, Radial; Zero Power Resistance At 25°C Vishay - 98K8277 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2K7, 1%, Radial; Zero Power Resistance At 25°C Vishay
98K8277
Thermistor, Ntc, 2K7, 1%, Radial; Zero Power Resistance At 25°C Vishay 98K8277
THERMISTOR, NTC, 2K7, 1%, RADIAL; Zero Power Resistance at 25°C:2.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 2K7, 1%, RADIAL; Zero Power Resistance at 25°C:2.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2728-ND 98K8277
Product Name NTC Thermistors Thermistor, Ntc, 2K7, 1%, Radial; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Betatherm - 66K5478 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 2252 ohms
View Details
Thermistor ICs - 1911800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details