Vishay Intertechnology, Inc. Sensors, Transducers Temperature Sensors NTC Thermistors NTCLE203E3202SB0

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Sensors, Transducers Temperature Sensors NTC Thermistors Series: Automotive, AEC-Q200 Package: Bulk Product Status: Active Resistance in Ohms @ 25°C: 2.06k Resistance Tolerance: ±1.93% Mounting Type: Through Hole Power - Max: 100 mW
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Sensors, Transducers Temperature Sensors NTC Thermistors Series: Automotive, AEC-Q200 Package: Bulk Product Status: Active Resistance in Ohms @ 25°C: 2.06k Resistance Tolerance: ±1.93% Mounting Type: Through Hole Power - Max: 100 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Temperature Sensors NTC Thermistors - NTCLE203E3202SB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Temperature Sensors NTC Thermistors
NTCLE203E3202SB0
Sensors, Transducers Temperature Sensors NTC Thermistors NTCLE203E3202SB0
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Sensors, Transducers Temperature Sensors NTC Thermistors Series: Automotive, AEC-Q200 Package: Bulk Product Status: Active Resistance in Ohms @ 25°C: 2.06k Resistance Tolerance: ±1.93% Mounting Type: Through Hole Power - Max: 100 mW

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Beyschlag/Draloric/BC Components
Category: Sensors, Transducers Temperature Sensors NTC Thermistors
Series: Automotive, AEC-Q200
Package: Bulk
Product Status: Active
Resistance in Ohms @ 25°C: 2.06k
Resistance Tolerance: ±1.93%
Mounting Type: Through Hole
Power - Max: 100 mW

Buy Now Datasheet
NTC Thermistors - BC2452-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2452-ND
NTC Thermistors BC2452-ND
NTC Thermistor 2.06k Bead

NTC Thermistor 2.06k Bead

Buy Now Datasheet
Thermistor, Ntc, 3528K, 2 Kohm; Zero Power Resistance At 25°C Vishay - 89R9481 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3528K, 2 Kohm; Zero Power Resistance At 25°C Vishay
89R9481
Thermistor, Ntc, 3528K, 2 Kohm; Zero Power Resistance At 25°C Vishay 89R9481
THERMISTOR, NTC, 3528K, 2 KOHM; Zero Power Resistance at 25°C:2kohm; Product Range:NTCLE203E3 Series; Thermistor Mounting:Through Hole; Beta Value (K):3528K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3528K, 2 KOHM; Zero Power Resistance at 25°C:2kohm; Product Range:NTCLE203E3 Series; Thermistor Mounting:Through Hole; Beta Value (K):3528K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number NTCLE203E3202SB0 BC2452-ND 89R9481
Product Name Sensors, Transducers Temperature Sensors NTC Thermistors NTC Thermistors Thermistor, Ntc, 3528K, 2 Kohm; Zero Power Resistance At 25°C Vishay
Resistance (@25°C) 2060 ohms 2060 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-1550-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 2252 ohms
View Details
3 suppliers
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details