Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3104GB0 NTCLE203E3104GB0

Description
Manufacturer: Vishay Win Source Part Number: 060590-NTCLE203E3104 GB0 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±2% B Value Tolerance: ±1.5% B25/85: 4190K Length - Lead Wire: 1.58" (40.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: Bead Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 060590-NTCLE203E3104 GB0 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±2% B Value Tolerance: ±1.5% B25/85: 4190K Length - Lead Wire: 1.58" (40.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: Bead Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3104GB0 - 060590-NTCLE203E3104GB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3104GB0
060590-NTCLE203E3104GB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3104GB0 060590-NTCLE203E3104GB0
Manufacturer: Vishay Win Source Part Number: 060590-NTCLE203E3104 GB0 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±2% B Value Tolerance: ±1.5% B25/85: 4190K Length - Lead Wire: 1.58" (40.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: Bead Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 060590-NTCLE203E3104GB0
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±2%
B Value Tolerance: ±1.5%
B25/85: 4190K
Length - Lead Wire: 1.58" (40.00mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: Bead
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 060590-NTCLE203E3104GB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3104GB0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1322LLHLT-T - 908865-A1322LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details