Vishay Intertechnology, Inc. NTC Thermistors NTCLE203E3104FB0A

Description
NTC Thermistor 100k Bead
Request a Quote Datasheet
Description
NTC Thermistor 100k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCLE203E3104FB0A-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 100k Bead

NTC Thermistor 100k Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLE203E3104FB0A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLE203E3104FB0A
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE203E3104FB0A
Win Source Part Number: 1383072-NTCLE203E310 4FB0A Category: Sensors, Transducers>Temperat ure Sensors>NTC Thermistors Package: Bulk Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1.5% B25/85: 4190K Length - Lead Wire: 1.50" (38.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8533.40.8070 Mfr: Vishay REACH Status: REACH Unaffected Standard Package: 500 pcs

Win Source Part Number: 1383072-NTCLE203E3104FB0A
Category: Sensors, Transducers>Temperature Sensors>NTC Thermistors
Package: Bulk
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1.5%
B25/85: 4190K
Length - Lead Wire: 1.50" (38.00mm)
Mounting Type: Through Hole
Package / Case: Bead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8533.40.8070
Mfr: Vishay
REACH Status: REACH Unaffected
Standard Package: 500 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermistors Thermistors
Product Number 56-NTCLE203E3104FB0A-ND NTCLE203E3104FB0A
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-095808-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 30000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details