Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3104FB0 NTCLE203E3104FB0

Description
Manufacturer: Vishay Win Source Part Number: 929437-NTCLE203E3104 FB0 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 55104, BC2300, 238164055104
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929437-NTCLE203E3104 FB0 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 55104, BC2300, 238164055104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3104FB0 - 929437-NTCLE203E3104FB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3104FB0
929437-NTCLE203E3104FB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3104FB0 929437-NTCLE203E3104FB0
Manufacturer: Vishay Win Source Part Number: 929437-NTCLE203E3104 FB0 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 55104, BC2300, 238164055104

Manufacturer: Vishay
Win Source Part Number: 929437-NTCLE203E3104FB0
Operating Temperature Range: -40°C ~ 150°C
Features: NTC Thermistor 100k Bead
Package: Bead
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2381 640 55104, BC2300, 238164055104

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929437-NTCLE203E3104FB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE203E3104FB0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1104LUA-T - 198395-A1104LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Pressure Sensors, Transducers - KP226N3622XTMA1 - 778013-KP226N3622XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3904-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details