Vishay Intertechnology, Inc. NTC Thermistors NTCLE203E3103SB0A

Description
NTC NI 0.5 LEAD 10K SPECIAL TOL
Request a Quote Datasheet
Description
NTC NI 0.5 LEAD 10K SPECIAL TOL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCLE203E3103SB0A-ND - DigiKey
Thief River Falls, MN, United States
NTC NI 0.5 LEAD 10K SPECIAL TOL

NTC NI 0.5 LEAD 10K SPECIAL TOL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 56-NTCLE203E3103SB0A-ND
Product Name NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistors - 1624336-2 - TE Connectivity
Specs
Resistance (@25°C) 2700 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details