Vishay Precision Group NTC Thermistors NTCLE203E3103SB0

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2446-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2446-ND
NTC Thermistors BC2446-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Vishay - 89R9469 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Vishay
89R9469
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Vishay 89R9469
THERMISTOR, NTC, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Vishay - 15AC6820 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Vishay
15AC6820
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Vishay 15AC6820
THERMISTOR, NTC, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2446-ND 89R9469
Product Name NTC Thermistors Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 223-701104-M-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details