The NTC Thermistor, 10Kohm, Radial Leaded from Vishay features a zero power resistance of 10kΩ at 25°C with a tolerance of ±1%. It has a B_{25/85} value of 3435K, also with a tolerance of ±1%. This thermistor operates within a temperature range of -55°C to +125°C and has a maximum power dissipation of 250mW at 55°C. The response time is approximately 1.2 seconds when transitioning from 25°C to 85°C in oil. The device is designed for temperature compensation applications and is suitable for through-hole mounting. It is packaged in bulk, with 500 units per cardboard box. The thermistor is marked with a color code for identification and is not intended for potted applications.
NTC THERMISTOR, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE203E3 Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | BC2445-ND | 89R9468 |
| Product Name | NTC Thermistors | Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Bead |