NTC Thermistor 10k Bead
NTC THERMISTOR, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 56-NTCLE203E3103GB0A-ND | 26AH6336 |
| Product Name | NTC Thermistors | Ntc Thermistor, 10K, Radial Leaded; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Bead |