Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE203E3103FB0

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326007-NTCLE203E310 3FB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 1.58" (40.00mm) Temperature Range - Operating: -40°C ~ 150°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 55103,BC2299,Q770590 8,238164055103,BC148 9INACTIVE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326007-NTCLE203E310 3FB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 1.58" (40.00mm) Temperature Range - Operating: -40°C ~ 150°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 55103,BC2299,Q770590 8,238164055103,BC148 9INACTIVE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326007-NTCLE203E3103FB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326007-NTCLE203E3103FB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326007-NTCLE203E3103FB0
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326007-NTCLE203E310 3FB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 1.58" (40.00mm) Temperature Range - Operating: -40°C ~ 150°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 55103,BC2299,Q770590 8,238164055103,BC148 9INACTIVE RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1326007-NTCLE203E3103FB0
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 500
Mounting: Through Hole
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±0.75%
B25/85: 3977K
Length - Lead Wire: 1.58" (40.00mm)
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: Bead
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2381 640 55103,BC2299,Q7705908,238164055103,BC1489INACTIVE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
NTC Thermistors - NTCLE203E3103FB0 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCLE203E3103FB0
NTC Thermistors NTCLE203E3103FB0
THERMISTOR NTC 10KOHM 3977K BEAD

THERMISTOR NTC 10KOHM 3977K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1326007-NTCLE203E3103FB0 NTCLE203E3103FB0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor, 40-115Kpa, Sofl-8; Pressure Type Infineon - 17AC7084 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
Image sensor modules - C16795-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details