Vishay Precision Group Thermistor ICs NTCLE203E3103FB0

Description
Vishay NTCLE203E3103FB0 Thermistor
Request a Quote Datasheet
Description
Vishay NTCLE203E3103FB0 Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 8199151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8199151
Thermistor ICs 8199151
Vishay NTCLE203E3103FB0 Thermistor

Vishay NTCLE203E3103FB0 Thermistor

Supplier's Site
NTC Thermistors - BC2299-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2299-ND
NTC Thermistors BC2299-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 98K8276 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
98K8276
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 98K8276
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 8199151 BC2299-ND 98K8276
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details