Vishay Intertechnology, Inc. OEM Parts - OEM Parts (M - N) - NTCLE201E3302SB NTCLE201E3302SB

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978040-NTCLE201E3302 SB Packaging: Bulk Termination: Radial Voltage: 500 V Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.75 % Resistance: 3 kΩ Power Rating: 100 mW Number of Pins: 2 Categories: OEM Parts(M-N) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead Diameter: 300 µm
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978040-NTCLE201E3302 SB Packaging: Bulk Termination: Radial Voltage: 500 V Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.75 % Resistance: 3 kΩ Power Rating: 100 mW Number of Pins: 2 Categories: OEM Parts(M-N) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead Diameter: 300 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NTCLE201E3302SB - 978040-NTCLE201E3302SB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NTCLE201E3302SB
978040-NTCLE201E3302SB
OEM Parts - OEM Parts (M - N) - NTCLE201E3302SB 978040-NTCLE201E3302SB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978040-NTCLE201E3302 SB Packaging: Bulk Termination: Radial Voltage: 500 V Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.75 % Resistance: 3 kΩ Power Rating: 100 mW Number of Pins: 2 Categories: OEM Parts(M-N) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead Diameter: 300 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978040-NTCLE201E3302SB
Packaging: Bulk
Termination: Radial
Voltage: 500 V
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.75 %
Resistance: 3 kΩ
Power Rating: 100 mW
Number of Pins: 2
Categories: OEM Parts(M-N)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Lead Diameter: 300 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 978040-NTCLE201E3302SB
Product Name OEM Parts - OEM Parts (M - N) - NTCLE201E3302SB
Unlock Full Specs
to access all available technical data