Vishay Intertechnology, Inc. Thermistor ICs NTCLE101E3C90173

Description
Vishay NTCLE101E3C90173 NTC Thermistor
Request a Quote Datasheet
Description
Vishay NTCLE101E3C90173 NTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793931
Thermistor ICs 1793931
Vishay NTCLE101E3C90173 NTC Thermistor

Vishay NTCLE101E3C90173 NTC Thermistor

Supplier's Site
Thermistor ICs - 1793774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793774
Thermistor ICs 1793774
Vishay NTCLE101E3C90173 NTC Thermistor

Vishay NTCLE101E3C90173 NTC Thermistor

Supplier's Site
NTC Thermistors - BC2907-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2907-ND
NTC Thermistors BC2907-ND
NTC Thermistor 10k Radial

NTC Thermistor 10k Radial

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLE101E3C90173 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLE101E3C90173
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE101E3C90173
Win Source Part Number: 1375777-NTCLE101E3C9 0173 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 250 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3435K Length - Lead Wire: 0.67" (17.00mm)

Win Source Part Number: 1375777-NTCLE101E3C90173
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 250 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3435K
Length - Lead Wire: 0.67" (17.00mm)

Buy Now Datasheet
Ntc Thermistor, 10Kohm, Radial Leaded Rohs Compliant Vishay - 64AJ2695 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Radial Leaded Rohs Compliant Vishay
64AJ2695
Ntc Thermistor, 10Kohm, Radial Leaded Rohs Compliant Vishay 64AJ2695
NTC THERMISTOR, 10KOHM, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 10KOHM, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Vishay - 47X1621 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Vishay
47X1621
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Vishay 47X1621
NTC THERMISTOR, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 1793931 BC2907-ND NTCLE101E3C90173 64AJ2695 47X1621
Product Name Thermistor ICs NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 10Kohm, Radial Leaded Rohs Compliant Vishay Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Thermal Time Constant 1.2 sec, in air
Length 0.1102 inch (2.8 mm) 0.6700 inch (17.02 mm)
Width / Diameter 0.1378 inch (3.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1527130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Width / Diameter 0.0551 inch (1.4 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC Thermistors - 223-055304-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 5000 ohms
View Details