Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE101E3473SB0

Description
Win Source Part Number: 1192526-NTCLE101E347 3SB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 250 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±2.23% B Value Tolerance: ±1.5% B25/85: 4090K Length - Lead Wire: 0.67" (17.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1192526-NTCLE101E347 3SB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 250 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±2.23% B Value Tolerance: ±1.5% B25/85: 4090K Length - Lead Wire: 0.67" (17.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1192526-NTCLE101E3473SB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1192526-NTCLE101E3473SB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1192526-NTCLE101E3473SB0
Win Source Part Number: 1192526-NTCLE101E347 3SB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 250 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±2.23% B Value Tolerance: ±1.5% B25/85: 4090K Length - Lead Wire: 0.67" (17.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1192526-NTCLE101E3473SB0
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 500
Power - Max: 250 mW
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±2.23%
B Value Tolerance: ±1.5%
B25/85: 4090K
Length - Lead Wire: 0.67" (17.00mm)
Mounting Type: Through Hole
Package / Case: Bead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1192526-NTCLE101E3473SB0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Line sensors, For spectrophotometry - S5931-1024S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details