Vishay Precision Group NTC Thermistors NTCLE100E3683JB0

Description
NTC Thermistor 68k Bead
Request a Quote Datasheet
Description
NTC Thermistor 68k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2552-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2552-ND
NTC Thermistors BC2552-ND
NTC Thermistor 68k Bead

NTC Thermistor 68k Bead

Buy Now Datasheet
Thermistor ICs - 607472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607472
Thermistor ICs 607472
Vishay NTCLE100E3683JB0 Thermistor IC

Vishay NTCLE100E3683JB0 Thermistor IC

Supplier's Site
Thermistor ICs - 607470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607470
Thermistor ICs 607470
Vishay NTCLE100E3683JB0 Thermistor IC

Vishay NTCLE100E3683JB0 Thermistor IC

Supplier's Site
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 41M1128 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
41M1128
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 41M1128
NTC THERMISTOR; Zero Power Resistance at 25°C:68kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4190K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:68kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4190K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2552-ND 607472 41M1128
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC Thermistors - 11029756-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
Thermistor ICs - 1527134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
Width / Diameter 0.0949 inch (2.41 mm)
View Details