Vishay Intertechnology, Inc. NTC Thermistors NTCLE100E3682HB0

Description
NTC Thermistor 6.8k Bead
Request a Quote Datasheet
Description
NTC Thermistor 6.8k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2551-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2551-ND
NTC Thermistors BC2551-ND
NTC Thermistor 6.8k Bead

NTC Thermistor 6.8k Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLE100E3682HB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLE100E3682HB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE100E3682HB0
Win Source Part Number: 1375799-NTCLE100E368 2HB0 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 500 mW Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±3% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 0.59" (15.00mm)

Win Source Part Number: 1375799-NTCLE100E3682HB0
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Bead
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 6.8k
Resistance Tolerance: ±3%
B Value Tolerance: ±0.75%
B25/85: 3977K
Length - Lead Wire: 0.59" (15.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermistors Thermistors
Product Number BC2551-ND NTCLE100E3682HB0
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1912229P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details