Vishay Intertechnology, Inc. NTC Thermistors NTCLE100E3479JB0

Description
NTC Thermistor 47 Bead
Request a Quote Datasheet
Description
NTC Thermistor 47 Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2431-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2431-ND
NTC Thermistors BC2431-ND
NTC Thermistor 47 Bead

NTC Thermistor 47 Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 41M1127 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
41M1127
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 41M1127
NTC THERMISTOR; Zero Power Resistance at 25°C:47ohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3390K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:47ohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3390K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2431-ND 41M1127
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
Thermistor ICs - 7062698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
Length 0.0197 inch (0.5000 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details