Vishay Precision Group NTC Thermistors NTCLE100E3478JB0

Description
NTC Thermistor 4.7 Bead
Request a Quote Datasheet
Description
NTC Thermistor 4.7 Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2548-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2548-ND
NTC Thermistors BC2548-ND
NTC Thermistor 4.7 Bead

NTC Thermistor 4.7 Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 41M1126 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
41M1126
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 41M1126
NTC THERMISTOR; Zero Power Resistance at 25°C:4.7ohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):2880K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:4.7ohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):2880K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, 4.7Ohm, Radial Leaded Rohs Compliant Vishay - 64AJ2694 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 4.7Ohm, Radial Leaded Rohs Compliant Vishay
64AJ2694
Ntc Thermistor, 4.7Ohm, Radial Leaded Rohs Compliant Vishay 64AJ2694
NTC THERMISTOR, 4.7OHM, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 4.7OHM, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site
THERMISTOR NTC 4.7OHM 2880K BEAD - 886-NTCLE100E3478JB0 - Utmel Electronic Limited
Hong Kong, China
THERMISTOR NTC 4.7OHM 2880K BEAD
886-NTCLE100E3478JB0
THERMISTOR NTC 4.7OHM 2880K BEAD 886-NTCLE100E3478JB0
THERMISTOR NTC 4.7OHM 2880K BEAD

THERMISTOR NTC 4.7OHM 2880K BEAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC2548-ND 41M1126 64AJ2694 886-NTCLE100E3478JB0
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay Ntc Thermistor, 4.7Ohm, Radial Leaded Rohs Compliant Vishay THERMISTOR NTC 4.7OHM 2880K BEAD
Package / Electrode Type Bead Bead
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624362-1 - TE Connectivity
Specs
Resistance (@25°C) 470 ohms
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details