Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988149-NTCLE100E3474
Termination: Radial
Mounting: SMD (SMT)
Tolerance: 5 %
Resistance: 470 kΩ
Categories: OEM Parts(M-N)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988149-NTCLE100E3474JBO |
| Product Name | OEM Parts - OEM Parts (M - N) - NTCLE100E3474JBO |