Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3474JB0 NTCLE100E3474JB0

Description
Manufacturer: Vishay BC Components Win Source Part Number: 733178-NTCLE100E3474 JB0 Packaging: Bulk Mounting Style: Through Hole Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 4570K Length - Lead Wire: 0.59" (15.00mm) Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Bead Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Maximum Power: 500mW Resistance in Ohms at 25°C: 470k
Request a Quote
Description
Manufacturer: Vishay BC Components Win Source Part Number: 733178-NTCLE100E3474 JB0 Packaging: Bulk Mounting Style: Through Hole Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 4570K Length - Lead Wire: 0.59" (15.00mm) Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Bead Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Maximum Power: 500mW Resistance in Ohms at 25°C: 470k
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3474JB0 - 733178-NTCLE100E3474JB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3474JB0
733178-NTCLE100E3474JB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3474JB0 733178-NTCLE100E3474JB0
Manufacturer: Vishay BC Components Win Source Part Number: 733178-NTCLE100E3474 JB0 Packaging: Bulk Mounting Style: Through Hole Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 4570K Length - Lead Wire: 0.59" (15.00mm) Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Bead Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Maximum Power: 500mW Resistance in Ohms at 25°C: 470k

Manufacturer: Vishay BC Components
Win Source Part Number: 733178-NTCLE100E3474JB0
Packaging: Bulk
Mounting Style: Through Hole
Resistance Tolerance: ±5%
B Value Tolerance: ±1.5%
B25/85: 4570K
Length - Lead Wire: 0.59" (15.00mm)
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Bead
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Resistance in Ohms at 25°C: 470k

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 733178-NTCLE100E3474JB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3474JB0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensor Modules - MD-0008 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-XAF-M28 - TLE4929C-XAF-M28 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details