Vishay Precision Group NTC Thermistors NTCLE100E3473JB0

Description
NTC Thermistor 47k Bead
Request a Quote Datasheet
Description
NTC Thermistor 47k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2309-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2309-ND
NTC Thermistors BC2309-ND
NTC Thermistor 47k Bead

NTC Thermistor 47k Bead

Buy Now Datasheet
Thermistor ICs - 381457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
381457
Thermistor ICs 381457
Vishay NTCLE100E3473JB0 Thermistor

Vishay NTCLE100E3473JB0 Thermistor

Supplier's Site
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 31K8399 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
31K8399
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 31K8399
NTC THERMISTOR; Zero Power Resistance at 25°C:47kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4090K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:47kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4090K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCLE100E3473JB0
Sensors >> NTC Thermistors NTCLE100E3473JB0
47kΩ 500mW ±5% ±1.5% Plugin,P=2.54mm NTC Thermistors ROHS

47kΩ 500mW ±5% ±1.5% Plugin,P=2.54mm NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC2309-ND 381457 31K8399 NTCLE100E3473JB0
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor; Zero Power Resistance At 25°C Vishay Sensors >> NTC Thermistors
Package / Electrode Type Bead Chip/Surface
Temperature Range -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F) -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 47000 ohms 47000 ohms 47000 ohms
Thermal Time Constant 15 sec, in air
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-055305-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 30000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details