Vishay Precision Group NTC Thermistors NTCLE100E3472JB0A

Description
NTC Thermistor 4.7k Bead
Request a Quote Datasheet
Description
NTC Thermistor 4.7k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCLE100E3472JB0A-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 4.7k Bead

NTC Thermistor 4.7k Bead

Buy Now Datasheet
Ntc Thermistor, 4.7K, Radial Leaded; Zero Power Resistance At 25°C Vishay - 26AH6332 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 4.7K, Radial Leaded; Zero Power Resistance At 25°C Vishay
26AH6332
Ntc Thermistor, 4.7K, Radial Leaded; Zero Power Resistance At 25°C Vishay 26AH6332
NTC THERMISTOR, 4.7K, RADIAL LEADED; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

NTC THERMISTOR, 4.7K, RADIAL LEADED; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-NTCLE100E3472JB0A-ND 26AH6332
Product Name NTC Thermistors Ntc Thermistor, 4.7K, Radial Leaded; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1620213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details