Vishay Precision Group Thermistor ICs NTCLE100E3472JB0

Description
Vishay NTCLE100E3472JB0 Thermistor
Request a Quote Datasheet
Description
Vishay NTCLE100E3472JB0 Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 7546648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7546648P
Thermistor ICs 7546648P
Vishay NTCLE100E3472JB0 Thermistor

Vishay NTCLE100E3472JB0 Thermistor

Supplier's Site
Thermistor ICs - 7546648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7546648
Thermistor ICs 7546648
Vishay NTCLE100E3472JB0 Thermistor

Vishay NTCLE100E3472JB0 Thermistor

Supplier's Site
Thermistor ICs - 1708631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1708631
Thermistor ICs 1708631
Vishay NTCLE100E3472JB0 Thermistor

Vishay NTCLE100E3472JB0 Thermistor

Supplier's Site
NTC Thermistors - BC2525-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2525-ND
NTC Thermistors BC2525-ND
NTC Thermistor 4.7k Bead

NTC Thermistor 4.7k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 73K4000 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
73K4000
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 73K4000
NTC THERMISTOR; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc; Zero Power Resistance At 25°C Vishay - 98K8284 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Zero Power Resistance At 25°C Vishay
98K8284
Thermistor, Ntc; Zero Power Resistance At 25°C Vishay 98K8284
THERMISTOR, NTC; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C;RoHS Compliant: Yes

THERMISTOR, NTC; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 7546648P 7546648 BC2525-ND 73K4000
Product Name Thermistor ICs Thermistor ICs NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Bead
Thermal Time Constant 15 sec, in air 15 sec, in air
Length 0.1181 inch (3 mm)
Width / Diameter 0.1299 inch (3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 4962772P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details