Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3472JB0 NTCLE100E3472JB0

Description
Manufacturer: Vishay Win Source Part Number: 929432-NTCLE100E3472 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 4.7k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2525, 2381 640 63472, 238164063472, 2381 640 63472-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929432-NTCLE100E3472 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 4.7k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2525, 2381 640 63472, 238164063472, 2381 640 63472-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3472JB0 - 929432-NTCLE100E3472JB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3472JB0
929432-NTCLE100E3472JB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3472JB0 929432-NTCLE100E3472JB0
Manufacturer: Vishay Win Source Part Number: 929432-NTCLE100E3472 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 4.7k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2525, 2381 640 63472, 238164063472, 2381 640 63472-ND

Manufacturer: Vishay
Win Source Part Number: 929432-NTCLE100E3472JB0
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 4.7k Bead
Package: Bead
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC2525, 2381 640 63472, 238164063472, 2381 640 63472-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929432-NTCLE100E3472JB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3472JB0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347249-A1147LLHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Linear, Compass (ICs) - TLE4943CAAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
View Details
2 suppliers
Line sensors, For spectrophotometry - S3904-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details