Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE100E3472HB0

Description
Win Source Part Number: 1019694-NTCLE100E347 2HB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2313,2381 640 66472,238164066472
Request a Quote Datasheet
Description
Win Source Part Number: 1019694-NTCLE100E347 2HB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2313,2381 640 66472,238164066472
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1019694-NTCLE100E3472HB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1019694-NTCLE100E3472HB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1019694-NTCLE100E3472HB0
Win Source Part Number: 1019694-NTCLE100E347 2HB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±3% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2313,2381 640 66472,238164066472

Win Source Part Number: 1019694-NTCLE100E3472HB0
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 500
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±3%
B Value Tolerance: ±0.75%
B25/85: 3977K
Length - Lead Wire: 0.59" (15.00mm)
Mounting Type: Through Hole
Package / Case: Bead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2313,2381 640 66472,238164066472

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1019694-NTCLE100E3472HB0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Pressure Sensors, Transducers - MPXV2102GP - 928021-MPXV2102GP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details