Vishay Intertechnology, Inc. NTC Thermistors NTCLE100E3338JB0

Description
NTC Thermistor 3.3 Bead
Request a Quote Datasheet
Description
NTC Thermistor 3.3 Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2547-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2547-ND
NTC Thermistors BC2547-ND
NTC Thermistor 3.3 Bead

NTC Thermistor 3.3 Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLE100E3338JB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLE100E3338JB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE100E3338JB0
Win Source Part Number: 1375804-NTCLE100E333 8JB0 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 500 mW Resistance in Ohms @ 25°C: 3.3 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 2880K Length - Lead Wire: 0.55" (14.00mm)

Win Source Part Number: 1375804-NTCLE100E3338JB0
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Bead
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 3.3
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/85: 2880K
Length - Lead Wire: 0.55" (14.00mm)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 41M1125 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
41M1125
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 41M1125
NTC THERMISTOR; Zero Power Resistance at 25°C:3.3ohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):2880K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:3.3ohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):2880K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, 3.3Ohm, Radial Leaded Rohs Compliant Vishay - 64AJ2691 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 3.3Ohm, Radial Leaded Rohs Compliant Vishay
64AJ2691
Ntc Thermistor, 3.3Ohm, Radial Leaded Rohs Compliant Vishay 64AJ2691
NTC THERMISTOR, 3.3OHM, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 3.3OHM, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC2547-ND NTCLE100E3338JB0 41M1125 64AJ2691
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay Ntc Thermistor, 3.3Ohm, Radial Leaded Rohs Compliant Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033217-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details