Vishay Precision Group Thermistor ICs NTCLE100E3333JB0

Description
Vishay NTCLE100E3333JB0 NTC Thermistor
Request a Quote Datasheet
Description
Vishay NTCLE100E3333JB0 NTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793907
Thermistor ICs 1793907
Vishay NTCLE100E3333JB0 NTC Thermistor

Vishay NTCLE100E3333JB0 NTC Thermistor

Supplier's Site
Thermistor ICs - 1793772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793772
Thermistor ICs 1793772
Vishay NTCLE100E3333JB0 NTC Thermistor

Vishay NTCLE100E3333JB0 NTC Thermistor

Supplier's Site
NTC Thermistors - BC2308-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2308-ND
NTC Thermistors BC2308-ND
NTC Thermistor 33k Bead

NTC Thermistor 33k Bead

Buy Now Datasheet
Ntc Thermistor; Product Range Vishay - 98K8282 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Vishay
98K8282
Ntc Thermistor; Product Range Vishay 98K8282
NTC THERMISTOR; Product Range:2381 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:33kohm; Operating Temperature Min:-40 C; Operating Temperature Max:125 C; Thermistor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR; Product Range:2381 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:33kohm; Operating Temperature Min:-40 C; Operating Temperature Max:125 C; Thermistor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 1793907 BC2308-ND 98K8282
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor; Product Range Vishay
Package / Electrode Type Chip/Surface Bead
Thermal Time Constant 15 sec, in air
Length 0.1181 inch (3 mm)
Width / Diameter 0.1299 inch (3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0121401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 10 to 20 ohms
Special Reference Temperature 245 C (473 F)
View Details