Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE100E3333JB0

Description
Win Source Part Number: 994827-NTCLE100E3333 JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 4090K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: Q7685192AB,238164063 333,2381 640 63333,BC2308
Request a Quote Datasheet
Description
Win Source Part Number: 994827-NTCLE100E3333 JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 4090K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: Q7685192AB,238164063 333,2381 640 63333,BC2308
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 994827-NTCLE100E3333JB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
994827-NTCLE100E3333JB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 994827-NTCLE100E3333JB0
Win Source Part Number: 994827-NTCLE100E3333 JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 4090K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: Q7685192AB,238164063 333,2381 640 63333,BC2308

Win Source Part Number: 994827-NTCLE100E3333JB0
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 500
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 33k
Resistance Tolerance: ±5%
B Value Tolerance: ±1.5%
B25/85: 4090K
Length - Lead Wire: 0.59" (15.00mm)
Mounting Type: Through Hole
Package / Case: Bead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: Q7685192AB,238164063333,2381 640 63333,BC2308

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 994827-NTCLE100E3333JB0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1123LLHLT-T - 908833-A1123LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Motion Sensor ICs - 2333503 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Line sensors, For spectrophotometry - S3901-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details