Vishay Precision Group Zero Power Resistance At 25°C Vishay NTCLE100E3333JB0.

Description
Zero Power Resistance at 25°C:33kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4090K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:33kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4090K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Vishay - 29AC9033 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Vishay
29AC9033
Zero Power Resistance At 25°C Vishay 29AC9033
Zero Power Resistance at 25°C:33kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4090K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:33kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4090K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 29AC9033
Product Name Zero Power Resistance At 25°C Vishay
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624347-1 - TE Connectivity
Specs
Resistance (@25°C) 150 ohms
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details