Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE100E3332JB0

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1328398-NTCLE100E333 2JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 500 mW Resistance in Ohms @ 25°C: 3.3k Resistance Tolerance: ±5% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 0.59" (15.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238164063332,2381 640 63332,BC2307 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1328398-NTCLE100E333 2JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 500 mW Resistance in Ohms @ 25°C: 3.3k Resistance Tolerance: ±5% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 0.59" (15.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238164063332,2381 640 63332,BC2307 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1328398-NTCLE100E3332JB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1328398-NTCLE100E3332JB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1328398-NTCLE100E3332JB0
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1328398-NTCLE100E333 2JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 500 mW Resistance in Ohms @ 25°C: 3.3k Resistance Tolerance: ±5% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 0.59" (15.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 238164063332,2381 640 63332,BC2307 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1328398-NTCLE100E3332JB0
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 500
Mounting: Through Hole
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 3.3k
Resistance Tolerance: ±5%
B Value Tolerance: ±0.75%
B25/85: 3977K
Length - Lead Wire: 0.59" (15.00mm)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Bead
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 238164063332,2381 640 63332,BC2307
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
NTC Thermistors - NTCLE100E3332JB0 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCLE100E3332JB0
NTC Thermistors NTCLE100E3332JB0
THERM NTC 3.3KOHM 3977K BEAD

THERM NTC 3.3KOHM 3977K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1328398-NTCLE100E3332JB0 NTCLE100E3332JB0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-R7 - 909295-AD22103KRZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details