Vishay Intertechnology, Inc. Thermistor ICs NTCLE100E3332JB0

Description
Vishay NTCLE100E3332JB0 NTC Thermistor
Request a Quote Datasheet
Description
Vishay NTCLE100E3332JB0 NTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793771
Thermistor ICs 1793771
Vishay NTCLE100E3332JB0 NTC Thermistor

Vishay NTCLE100E3332JB0 NTC Thermistor

Supplier's Site
Thermistor ICs - 1793895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793895
Thermistor ICs 1793895
Vishay NTCLE100E3332JB0 NTC Thermistor

Vishay NTCLE100E3332JB0 NTC Thermistor

Supplier's Site
NTC Thermistors - BC2307-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2307-ND
NTC Thermistors BC2307-ND
NTC Thermistor 3.3k Bead

NTC Thermistor 3.3k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 50F7747 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
50F7747
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 50F7747
NTC THERMISTOR; Zero Power Resistance at 25°C:3.3kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:3.3kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCLE100E3332JB0
Sensors >> NTC Thermistors NTCLE100E3332JB0
3.3kΩ 500mW ±5% ±0.75% Plugin,P=2.54mm NTC Thermistors ROHS

3.3kΩ 500mW ±5% ±0.75% Plugin,P=2.54mm NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 1793771 BC2307-ND 50F7747 NTCLE100E3332JB0
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface Bead
Thermal Time Constant 15 sec, in air
Length 0.1181 inch (3 mm)
Width / Diameter 0.1299 inch (3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 4840133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details