Vishay Intertechnology, Inc. NTC Thermistors NTCLE100E3272JB0

Description
NTC Thermistor 2.7k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2.7k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2517-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2517-ND
NTC Thermistors BC2517-ND
NTC Thermistor 2.7k Bead

NTC Thermistor 2.7k Bead

Buy Now Datasheet
Thermistor ICs - 7546639P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7546639P
Thermistor ICs 7546639P
Vishay NTCLE100E3272JB0 Thermistor

Vishay NTCLE100E3272JB0 Thermistor

Supplier's Site
Thermistor ICs - 7546639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7546639
Thermistor ICs 7546639
Vishay NTCLE100E3272JB0 Thermistor

Vishay NTCLE100E3272JB0 Thermistor

Supplier's Site
Thermistor ICs - 1708629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1708629
Thermistor ICs 1708629
Vishay NTCLE100E3272JB0 Thermistor

Vishay NTCLE100E3272JB0 Thermistor

Supplier's Site
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 50F7746 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
50F7746
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 50F7746
NTC THERMISTOR; Zero Power Resistance at 25°C:2.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:2.7kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC2517-ND 7546639P 7546639 50F7746
Product Name NTC Thermistors Thermistor ICs Thermistor ICs Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead Chip/Surface Chip/Surface
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 2700 ohms 2700 ohms
Thermal Time Constant 15 sec, in air 15 sec, in air
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2025356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details