Vishay Intertechnology, Inc. NTC Thermistors NTCLE100E3229JB0

Description
NTC Thermistor 22 Bead
Request a Quote
Description
NTC Thermistor 22 Bead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay NTC Thermistor (part number 41M1124) features a zero power resistance at 25°C ranging from 3.3 Ω to 470 kΩ, with a tolerance of ±2%, ±3%, or ±5%. It has a beta value (B25/85) between 2880 K and 4570 K, with corresponding tolerances of ±0.5% to ±3%. The thermistor operates within a temperature range of -40°C to +125°C at zero power dissipation, and can withstand short periods up to 150°C. Its response time in oil is approximately 1.2 seconds, and it has a maximum power dissipation of 500 mW at 55°C. The device is recognized by UL and is suitable for temperature measurement, compensation, sensing, and control in various applications. It is available in bulk or tape on reel packaging, making it versatile for different assembly processes.

Datasheet Summary
Powered by GS/AI

The Vishay NTC Thermistor (part number 41M1124) features a zero power resistance at 25°C ranging from 3.3 Ω to 470 kΩ, with a tolerance of ±2%, ±3%, or ±5%. It has a beta value (B25/85) between 2880 K and 4570 K, with corresponding tolerances of ±0.5% to ±3%. The thermistor operates within a temperature range of -40°C to +125°C at zero power dissipation, and can withstand short periods up to 150°C. Its response time in oil is approximately 1.2 seconds, and it has a maximum power dissipation of 500 mW at 55°C. The device is recognized by UL and is suitable for temperature measurement, compensation, sensing, and control in various applications. It is available in bulk or tape on reel packaging, making it versatile for different assembly processes.

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2416-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2416-ND
NTC Thermistors BC2416-ND
NTC Thermistor 22 Bead

NTC Thermistor 22 Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 41M1124 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
41M1124
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 41M1124
NTC THERMISTOR; Zero Power Resistance at 25°C:22ohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3136K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:22ohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3136K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2416-ND 41M1124
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - GA2.2K3A1A - Win Source Electronics
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 2252 ohms
View Details
3 suppliers
Thermistor ICs - 2117964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details