Vishay Intertechnology, Inc. NTC Thermistors NTCLE100E3224JB0

Description
NTC Thermistor 220k Bead
Request a Quote Datasheet
Description
NTC Thermistor 220k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2306-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2306-ND
NTC Thermistors BC2306-ND
NTC Thermistor 220k Bead

NTC Thermistor 220k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 50F7759 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
50F7759
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 50F7759
NTC THERMISTOR; Zero Power Resistance at 25°C:220kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4370K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:220kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4370K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 220Kohm, Radial Leaded Rohs Compliant Vishay - 64AJ2690 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 220Kohm, Radial Leaded Rohs Compliant Vishay
64AJ2690
Ntc Thermistor, 220Kohm, Radial Leaded Rohs Compliant Vishay 64AJ2690
NTC THERMISTOR, 220KOHM, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 220KOHM, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2306-ND 50F7759 64AJ2690
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay Ntc Thermistor, 220Kohm, Radial Leaded Rohs Compliant Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA10K3A1C - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details