Vishay Intertechnology, Inc. NTC Thermistors NTCLE100E3224GB0

Description
NTC Thermistor 220k Bead
Request a Quote Datasheet
Description
NTC Thermistor 220k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2414-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2414-ND
NTC Thermistors BC2414-ND
NTC Thermistor 220k Bead

NTC Thermistor 220k Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLE100E3224GB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLE100E3224GB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE100E3224GB0
Win Source Part Number: 1375805-NTCLE100E322 4GB0 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 500 mW Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±2% B Value Tolerance: ±2.5% B25/85: 4370K Length - Lead Wire: 0.59" (15.00mm)

Win Source Part Number: 1375805-NTCLE100E3224GB0
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Bead
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 220k
Resistance Tolerance: ±2%
B Value Tolerance: ±2.5%
B25/85: 4370K
Length - Lead Wire: 0.59" (15.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermistors Thermistors
Product Number BC2414-ND NTCLE100E3224GB0
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1349476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Length 0.0315 inch (0.8000 mm)
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details