Vishay Intertechnology, Inc. Thermistor ICs NTCLE100E3223JB0

Description
BC Components NTCLE100E3223JB0
Request a Quote Datasheet
Description
BC Components NTCLE100E3223JB0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 5380840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
5380840
Thermistor ICs 5380840
BC Components NTCLE100E3223JB0

BC Components NTCLE100E3223JB0

Supplier's Site
NTC Thermistors - BC2305-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2305-ND
NTC Thermistors BC2305-ND
NTC Thermistor 22k Bead

NTC Thermistor 22k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 52K9634 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
52K9634
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 52K9634
NTC THERMISTOR; Zero Power Resistance at 25°C:22kohm; Product Range:NTCLE100E3 Series; Thermistor Mounting:Through Hole; Beta Value (K):3740K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Beta Lower Temperature:25°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:22kohm; Product Range:NTCLE100E3 Series; Thermistor Mounting:Through Hole; Beta Value (K):3740K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Beta Lower Temperature:25°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 22Kohm, Radial Leaded; Zero Power Resistance At 25°C Vishay - 68Y6401 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 22Kohm, Radial Leaded; Zero Power Resistance At 25°C Vishay
68Y6401
Thermistor, Ntc, 22Kohm, Radial Leaded; Zero Power Resistance At 25°C Vishay 68Y6401
THERMISTOR, NTC, 22KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:22kohm; Product Range:NTCLE100E3 Series; Thermistor Mounting:Through Hole; Beta Value (K):3740K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; RoHS Compliant: Yes

THERMISTOR, NTC, 22KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:22kohm; Product Range:NTCLE100E3 Series; Thermistor Mounting:Through Hole; Beta Value (K):3740K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 5380840 BC2305-ND 52K9634
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11031850-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
Thermistor ICs - 151243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Width / Diameter 2.5 inch (63.5 mm)
View Details