Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE100E3223JB0

Description
Win Source Part Number: 978039-NTCLE100E3223 JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/85: 3740K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2305,238164063223, 2381 640 63223
Request a Quote Datasheet
Description
Win Source Part Number: 978039-NTCLE100E3223 JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/85: 3740K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2305,238164063223, 2381 640 63223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 978039-NTCLE100E3223JB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
978039-NTCLE100E3223JB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 978039-NTCLE100E3223JB0
Win Source Part Number: 978039-NTCLE100E3223 JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 500 mW Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/85: 3740K Length - Lead Wire: 0.59" (15.00mm) Mounting Type: Through Hole Package / Case: Bead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2305,238164063223, 2381 640 63223

Win Source Part Number: 978039-NTCLE100E3223JB0
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 500
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/85: 3740K
Length - Lead Wire: 0.59" (15.00mm)
Mounting Type: Through Hole
Package / Case: Bead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2305,238164063223,2381 640 63223

Buy Now Datasheet
NTC Thermistors - NTCLE100E3223JB0 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCLE100E3223JB0
NTC Thermistors NTCLE100E3223JB0
THERMISTOR NTC 22KOHM 3740K BEAD

THERMISTOR NTC 22KOHM 3740K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 978039-NTCLE100E3223JB0 NTCLE100E3223JB0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1535 - 1-FS63RTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S10124-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details