Win Source Part Number: 1375685-NTCLE100E320
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Package: Bulk
Product Status: Active
Package / Case: Bead
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 2k
Resistance Tolerance: ±5%
B Value Tolerance: ±0.5%
B25/85: 3528K
Length - Lead Wire: 0.59" (15.00mm)
Vishay NTCLE100E3202JB0 Thermistor IC
Vishay NTCLE100E3202JB0 Thermistor IC
2kΩ -40℃~+125℃ 500mW 4570K ±5% ±0.5% Straight,P=2.54mm NTC Thermistors ROHS
NTC THERMISTOR, 2K, RADIAL LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:NTCLE100E3 Series; Thermistor Mounting:Through Hole; Beta Value (K):3528K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | NTCLE100E3202JB0 | 607466 | BC2523-ND | 17930-NTCLE100E3202JB0 | 89R9254 |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors | Thermistor ICs | NTC Thermistors | 2kΩ -40℃~+125℃ 500mW 4570K ±5% ±0.5% Straight,P=2.54mm NTC Thermistors ROHS | Ntc Thermistor, 2K, Radial Leaded; Zero Power Resistance At 25°C Vishay |
| Temperature Range | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Resistance (@25°C) | 2000 ohms | 2000 ohms | 2000 ohms | ||
| Length | 0.5900 inch (14.99 mm) |