Vishay Precision Group Thermistor ICs NTCLE100E3153JB0

Description
Vishay NTCLE100E3153JB0 NTC Thermistor
Request a Quote Datasheet
Description
Vishay NTCLE100E3153JB0 NTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793770
Thermistor ICs 1793770
Vishay NTCLE100E3153JB0 NTC Thermistor

Vishay NTCLE100E3153JB0 NTC Thermistor

Supplier's Site
Thermistor ICs - 1793879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793879
Thermistor ICs 1793879
Vishay NTCLE100E3153JB0 NTC Thermistor

Vishay NTCLE100E3153JB0 NTC Thermistor

Supplier's Site
Sensors, Transducers Temperature Sensors NTC Thermistors - NTCLE100E3153JB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Temperature Sensors NTC Thermistors
NTCLE100E3153JB0
Sensors, Transducers Temperature Sensors NTC Thermistors NTCLE100E3153JB0
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Sensors, Transducers Temperature Sensors NTC Thermistors Package: Bulk Operating Temperature: -40°C ~ 125°C Package / Case: Bead Mounting Type: Through Hole

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Beyschlag/Draloric/BC Components
Category: Sensors, Transducers Temperature Sensors NTC Thermistors
Package: Bulk
Operating Temperature: -40°C ~ 125°C
Package / Case: Bead
Mounting Type: Through Hole

Buy Now Datasheet
NTC Thermistors - BC2303-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2303-ND
NTC Thermistors BC2303-ND
NTC Thermistor 15k Bead

NTC Thermistor 15k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 11M2239 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
11M2239
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 11M2239
NTC THERMISTOR; Zero Power Resistance at 25°C:15kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3740K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:15kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3740K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 1793770 NTCLE100E3153JB0 BC2303-ND 11M2239
Product Name Thermistor ICs Sensors, Transducers Temperature Sensors NTC Thermistors NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Bead
Thermal Time Constant 15 sec, in air
Length 0.1181 inch (3 mm)
Width / Diameter 0.1299 inch (3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details