Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE100E3151JB0

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325876-NTCLE100E315 1JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 500 mW Resistance in Ohms @ 25°C: 150 Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 3560K Length - Lead Wire: 0.55" (14.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325876-NTCLE100E315 1JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 500 mW Resistance in Ohms @ 25°C: 150 Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 3560K Length - Lead Wire: 0.55" (14.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325876-NTCLE100E3151JB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325876-NTCLE100E3151JB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325876-NTCLE100E3151JB0
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325876-NTCLE100E315 1JB0 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Through Hole Power - Max: 500 mW Resistance in Ohms @ 25°C: 150 Resistance Tolerance: ±5% B Value Tolerance: ±1.5% B25/85: 3560K Length - Lead Wire: 0.55" (14.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325876-NTCLE100E3151JB0
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 500
Mounting: Through Hole
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 150
Resistance Tolerance: ±5%
B Value Tolerance: ±1.5%
B25/85: 3560K
Length - Lead Wire: 0.55" (14.00mm)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Bead
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC2402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1325876-NTCLE100E3151JB0
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM34 Precision Fahrenheit Temperature Sensor - LM34DZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
6 suppliers
Line sensors, For spectrophotometry - S15908-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details