Vishay Precision Group NTC Thermistors NTCLE100E3123JB0

Description
NTC Thermistor 12k Bead
Request a Quote Datasheet
Description
NTC Thermistor 12k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2401-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2401-ND
NTC Thermistors BC2401-ND
NTC Thermistor 12k Bead

NTC Thermistor 12k Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCLE100E3123JB0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCLE100E3123JB0
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE100E3123JB0
Win Source Part Number: 1375801-NTCLE100E312 3JB0 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 500 mW Resistance in Ohms @ 25°C: 12k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/85: 3740K Length - Lead Wire: 0.59" (15.00mm)

Win Source Part Number: 1375801-NTCLE100E3123JB0
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Bead
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 12k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/85: 3740K
Length - Lead Wire: 0.59" (15.00mm)

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 50F7751 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
50F7751
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 50F7751
NTC THERMISTOR; Zero Power Resistance at 25°C:12kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3740K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:12kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3740K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2401-ND NTCLE100E3123JB0 50F7751
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1670277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details