Vishay Precision Group NTC Thermistors NTCLE100E3104JB0A

Description
NTC Thermistor 100k Bead
Request a Quote Datasheet
Description
NTC Thermistor 100k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCLE100E3104JB0A-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 100k Bead

NTC Thermistor 100k Bead

Buy Now Datasheet
Ntc Thermistor, 100K, Radial Leaded; Zero Power Resistance At 25°C Vishay - 26AH6326 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, Radial Leaded; Zero Power Resistance At 25°C Vishay
26AH6326
Ntc Thermistor, 100K, Radial Leaded; Zero Power Resistance At 25°C Vishay 26AH6326
NTC THERMISTOR, 100K, RADIAL LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4190K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

NTC THERMISTOR, 100K, RADIAL LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4190K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-NTCLE100E3104JB0A-ND 26AH6326
Product Name NTC Thermistors Ntc Thermistor, 100K, Radial Leaded; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

95 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0108000250-95 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Thermistor ICs - 1733426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details