Vishay Intertechnology, Inc. NTC Thermistors NTCLE100E3104JB0

Description
NTC Thermistor 100k Bead
Request a Quote Datasheet
Description
NTC Thermistor 100k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCLE100E3104JB0-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
56-NTCLE100E3104JB0-ND
NTC Thermistors 56-NTCLE100E3104JB0-ND
NTC Thermistor 100k Bead

NTC Thermistor 100k Bead

Buy Now Datasheet
Thermistor ICs - 5380812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
5380812
Thermistor ICs 5380812
BC Components NTCLE100E3104JB0

BC Components NTCLE100E3104JB0

Supplier's Site
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 56K5512 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
56K5512
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 56K5512
NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4190K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):4190K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
100kΩ -40℃~+125℃ 500mW 4190K ±5% ±1.5% Straight,P=2.54mm NTC Thermistors ROHS - 17930-NTCLE100E3104JB0 - Utmel Electronic Limited
Hong Kong, China
100kΩ -40℃~+125℃ 500mW 4190K ±5% ±1.5% Straight,P=2.54mm NTC Thermistors ROHS
17930-NTCLE100E3104JB0
100kΩ -40℃~+125℃ 500mW 4190K ±5% ±1.5% Straight,P=2.54mm NTC Thermistors ROHS 17930-NTCLE100E3104JB0
100kΩ -40℃~+125℃ 500mW 4190K ±5% ±1.5% Straight,P=2.54mm NTC Thermistors ROHS

100kΩ -40℃~+125℃ 500mW 4190K ±5% ±1.5% Straight,P=2.54mm NTC Thermistors ROHS

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 56-NTCLE100E3104JB0-ND 5380812 56K5512 17930-NTCLE100E3104JB0
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor; Zero Power Resistance At 25°C Vishay 100kΩ -40℃~+125℃ 500mW 4190K ±5% ±1.5% Straight,P=2.54mm NTC Thermistors ROHS
Package / Electrode Type Bead Chip/Surface
Temperature Range -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Resistance (@25°C) 100000 ohms 100000 ohms
Accuracy 1.5 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-095809-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 70 C (-67 to 158 F)
Resistance (@25°C) 30000 ohms
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details