Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104HB0 NTCLE100E3104HB0

Description
Manufacturer: Vishay Win Source Part Number: 929428-NTCLE100E3104 HB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 66104, BC2520, 238164066104, 2381 640 66104-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929428-NTCLE100E3104 HB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 66104, BC2520, 238164066104, 2381 640 66104-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104HB0 - 929428-NTCLE100E3104HB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104HB0
929428-NTCLE100E3104HB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104HB0 929428-NTCLE100E3104HB0
Manufacturer: Vishay Win Source Part Number: 929428-NTCLE100E3104 HB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2381 640 66104, BC2520, 238164066104, 2381 640 66104-ND

Manufacturer: Vishay
Win Source Part Number: 929428-NTCLE100E3104HB0
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 100k Bead
Package: Bead
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2381 640 66104, BC2520, 238164066104, 2381 640 66104-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929428-NTCLE100E3104HB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104HB0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1451-100G-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4922-XIN-F - TLE4922-XIN-F - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ - 937095-TMP37FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details