Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104GB0 NTCLE100E3104GB0

Description
Manufacturer: Vishay Win Source Part Number: 929427-NTCLE100E3104 GB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929427-NTCLE100E3104 GB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104GB0 - 929427-NTCLE100E3104GB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104GB0
929427-NTCLE100E3104GB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104GB0 929427-NTCLE100E3104GB0
Manufacturer: Vishay Win Source Part Number: 929427-NTCLE100E3104 GB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Vishay
Win Source Part Number: 929427-NTCLE100E3104GB0
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 100k Bead
Package: Bead
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929427-NTCLE100E3104GB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3104GB0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 6807490 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Ultra mini sip
Ultra mini sip
Standards and Certifications RoHS
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Motion Sensor ICs - 1220674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip-3
Sip-3
Standards and Certifications RoHS
View Details