Win Source Part Number: 1375793-NTCLE100E310
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Bead
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±0.75%
B25/85: 3977K
Length - Lead Wire: 0.59" (15.00mm)
Vishay NTCLE100E3103JT2 NTC Thermistor
Vishay NTCLE100E3103JT2 NTC Thermistor
Vishay NTCLE100E3103JT2 NTC Thermistor
THERMISTOR, NTC, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE100E3 Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; RoHS Compliant: Yes
THERMISTOR, NTC, 3977K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE100E3; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
THERMISTOR, NTC, 3977K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE100E3; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | NTCLE100E3103JT2 | 1793865P | 1793768 | BC2396TR-ND | 68Y6400 |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors | Thermistor ICs | Thermistor ICs | NTC Thermistors | Thermistor, Ntc, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Vishay |
| Temperature Range | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Resistance (@25°C) | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Length | 0.5900 inch (14.99 mm) | 0.1181 inch (3 mm) | |||
| Package / Electrode Type | Chip/Surface | Chip/Surface | Bead |