Vishay Precision Group NTC Thermistors NTCLE100E3103JT1A

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCLE100E3103JT1ATR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
NTC Thermistors - 56-NTCLE100E3103JT1ACT-ND - DigiKey
Thief River Falls, MN, United States
NTC CU 0.6 LD CODED 10K 5% 1E

NTC CU 0.6 LD CODED 10K 5% 1E

Buy Now Datasheet
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Vishay - 92AH1823 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Vishay
92AH1823
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Vishay 92AH1823
NTC THERMISTOR, 10K, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 10K, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-NTCLE100E3103JT1ATR-ND 92AH1823
Product Name NTC Thermistors Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1460111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7.5 sec, in air
Length 0.0984 inch (2.5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details