Vishay Intertechnology, Inc. Thermistor ICs NTCLE100E3103JB0

Description
Vishay NTCLE100E3103JB0 Thermistor
Request a Quote Datasheet
Description
Vishay NTCLE100E3103JB0 Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 7546645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7546645
Thermistor ICs 7546645
Vishay NTCLE100E3103JB0 Thermistor

Vishay NTCLE100E3103JB0 Thermistor

Supplier's Site
Thermistor ICs - 7546645P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7546645P
Thermistor ICs 7546645P
Vishay NTCLE100E3103JB0 Thermistor

Vishay NTCLE100E3103JB0 Thermistor

Supplier's Site
Thermistor ICs - 5380733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
5380733
Thermistor ICs 5380733
Vishay NTCLE100E3103JB0 Thermistor

Vishay NTCLE100E3103JB0 Thermistor

Supplier's Site
Thermistor ICs - 1680113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1680113
Thermistor ICs 1680113
Vishay NTCLE100E3103JB0 Thermistor

Vishay NTCLE100E3103JB0 Thermistor

Supplier's Site
NTC Thermistors - BC2301-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2301-ND
NTC Thermistors BC2301-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
10kΩ -40℃~+125℃ 500mW 3977K ±5% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS - 17930-NTCLE100E3103JB0 - Utmel Electronic Limited
Hong Kong, China
10kΩ -40℃~+125℃ 500mW 3977K ±5% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS
17930-NTCLE100E3103JB0
10kΩ -40℃~+125℃ 500mW 3977K ±5% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS 17930-NTCLE100E3103JB0
10kΩ -40℃~+125℃ 500mW 3977K ±5% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS

10kΩ -40℃~+125℃ 500mW 3977K ±5% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS

Supplier's Site
Ntc Thermistor, 10Kohm, Radial Leaded; Product Range Vishay - 98K8278 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Radial Leaded; Product Range Vishay
98K8278
Ntc Thermistor, 10Kohm, Radial Leaded; Product Range Vishay 98K8278
NTC THERMISTOR, 10KOHM, RADIAL LEADED; Product Range:2381 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:10kohm; Operating Temperature Min:-40 C; Operating Temperature Max:125 C; Beta Value (K):3977K RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, RADIAL LEADED; Product Range:2381 Series; Thermistor Mounting:Through Hole; Zero Power Resistance at 25 C:10kohm; Operating Temperature Min:-40 C; Operating Temperature Max:125 C; Beta Value (K):3977K RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor; Zero Power Resistance At 25°C Vishay - 50F7750 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor; Zero Power Resistance At 25°C Vishay
50F7750
Thermistor; Zero Power Resistance At 25°C Vishay 50F7750
THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCLE100E3103JB0
Sensors >> NTC Thermistors NTCLE100E3103JB0
10kΩ 500mW ±5% ±0.75% Plugin,P=2.54mm NTC Thermistors ROHS

10kΩ 500mW ±5% ±0.75% Plugin,P=2.54mm NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 7546645 7546645P BC2301-ND 17930-NTCLE100E3103JB0 98K8278 50F7750 NTCLE100E3103JB0
Product Name Thermistor ICs Thermistor ICs NTC Thermistors 10kΩ -40℃~+125℃ 500mW 3977K ±5% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS Ntc Thermistor, 10Kohm, Radial Leaded; Product Range Vishay Thermistor; Zero Power Resistance At 25°C Vishay Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface Chip/Surface Bead
Thermal Time Constant 15 sec, in air 15 sec, in air
Length 0.1181 inch (3 mm)
Width / Diameter 0.1299 inch (3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details