Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3103JB0 NTCLE100E3103JB0

Description
Manufacturer: Vishay Win Source Part Number: 929426-NTCLE100E3103 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC1470INACTIVE, 2322 640 63103, 232264063103, Q1779723, BC2301, BC1470-NDR, 238164063103, BC1470-ND, BC1470, 2381 640 63103, BC1470-NDL, NTCLE100CL103JB0
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929426-NTCLE100E3103 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC1470INACTIVE, 2322 640 63103, 232264063103, Q1779723, BC2301, BC1470-NDR, 238164063103, BC1470-ND, BC1470, 2381 640 63103, BC1470-NDL, NTCLE100CL103JB0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3103JB0 - 929426-NTCLE100E3103JB0 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3103JB0
929426-NTCLE100E3103JB0
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3103JB0 929426-NTCLE100E3103JB0
Manufacturer: Vishay Win Source Part Number: 929426-NTCLE100E3103 JB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 10k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC1470INACTIVE, 2322 640 63103, 232264063103, Q1779723, BC2301, BC1470-NDR, 238164063103, BC1470-ND, BC1470, 2381 640 63103, BC1470-NDL, NTCLE100CL103JB0

Manufacturer: Vishay
Win Source Part Number: 929426-NTCLE100E3103JB0
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 10k Bead
Package: Bead
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC1470INACTIVE, 2322 640 63103, 232264063103, Q1779723, BC2301, BC1470-NDR, 238164063103, BC1470-ND, BC1470, 2381 640 63103, BC1470-NDL, NTCLE100CL103JB0

Buy Now Datasheet
NTC Thermistors - NTCLE100E3103JB0 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCLE100E3103JB0
NTC Thermistors NTCLE100E3103JB0
THERMISTOR NTC 10KOHM 3977K BEAD

THERMISTOR NTC 10KOHM 3977K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 929426-NTCLE100E3103JB0 NTCLE100E3103JB0
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCLE100E3103JB0 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch Module - Flow Switch Module V1.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting S4B-ZR-SM4A-TF / JST
Input Voltage 24 volts
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details